Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Overvoltage Protection Controller |
---|---|
Supply Voltage Min | -28V |
Supply Voltage Max | 28V |
IC Package Type | LGA |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
NCP372MUAITXG, Voltage Supervisor, -28 - +28 V, 12-Pin LLGA | ON Semiconductor NCP372MUAITXG | RS Americas |
OVER VOLT PROTECTION CTRL, LGA-12 | Farnell |
Over Volt Protection Ctrl, Lga-12 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP372MUAITXG?
Additional datasheets, footprints and schematics for NCP372MUAITXG are listed on our Part Details page. You can also find images and similar parts to NCP372MUAITXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP372MUAITXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP372MUAITXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP372MUAITXG fall under?
The NCP372MUAITXG is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to NCP372MUAITXG when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP372MUAITXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP372MUAITXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP372MUAITXG have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for NCP372MUAITXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP372MUAITXG often in real-time on the comparison pages.
What if I can't find stock of NCP372MUAITXG?
You can fill out our help required form which you can use to request a quote for NCP372MUAITXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.