Status: | Active |
---|---|
Series: | NCP339 |
RoHS: | Compliant |
1.2 V - 5.5 V operating range |
19 m RDS(ON) at 4.5 V |
DC current up to 3 A |
Output Auto-discharge for the NCP339B version |
Reverse blocking function from OUT to IN |
Applications |
---|
Load Management |
Smartphones |
End Products |
---|
Tablets |
Description | NCP339, Load switch without auto discharge |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | N |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | Y |
FAULT Signal (Y/N) | N |
PGOOD (Y/N) | N |
UVLO (Y/N) | N |
Rds(on) Typ (mΩ) | 18 |
Max Current (A) | 3 |
Output Discharge (Y/N) | N |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 1.2 |
Vin Max (V) | 5.5 |
Iq (µA) | 1 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Package Type | WLCSP-6 |
3A Load Switch With Disch Rohs Compliant: Yes |Onsemi NCP339AFCT2G | Newark Electronics |
POWER LOAD SWITCH, 5.5V, WLCSP-6 | Farnell |
Where can I find additional details, specifications and documents for a NCP339AFCT2G?
Additional datasheets, footprints and schematics for NCP339AFCT2G are listed on our Part Details page. You can also find images and similar parts to NCP339AFCT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP339AFCT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP339AFCT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP339AFCT2G fall under?
The NCP339AFCT2G is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to NCP339AFCT2G when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP339AFCT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP339AFCT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP339AFCT2G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NCP339AFCT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP339AFCT2G often in real-time on the comparison pages.
What if I can't find stock of NCP339AFCT2G?
You can fill out our help required form which you can use to request a quote for NCP339AFCT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.