Status: | Active |
---|---|
Series: | NCP331 |
RoHS: | Compliant |
1.8 V – 5.5 V operating range |
DC current up to 3 A |
Output discharge option |
Benefits |
---|
Compatible with the latest generation of SoCs and CPUs |
Support for portable processors |
Eliminates residual voltage on the output rail |
Applications |
---|
Load Management |
Tablets |
GPS |
End Products |
---|
Mobile phones |
Digital Cameras |
Computers |
Description | NCP331, Soft Start Controlled Load Switch with auto discharge |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | N |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | N |
FAULT Signal (Y/N) | N |
PGOOD (Y/N) | N |
UVLO (Y/N) | N |
Rds(on) Typ (mΩ) | 33 |
Max Current (A) | 2 |
Output Discharge (Y/N) | Y |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 1.8 |
Vin Max (V) | 5.5 |
Iq (µA) | 11 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Package Type | TSOP-6 |
Power Load Switch, 5.5V, Tsop-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP331SNT1G?
Additional datasheets, footprints and schematics for NCP331SNT1G are listed on our Part Details page. You can also find images and similar parts to NCP331SNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP331SNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP331SNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP331SNT1G fall under?
The NCP331SNT1G is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to NCP331SNT1G when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP331SNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP331SNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP331SNT1G have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for NCP331SNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP331SNT1G often in real-time on the comparison pages.
What if I can't find stock of NCP331SNT1G?
You can fill out our help required form which you can use to request a quote for NCP331SNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.