Status: | Unknown |
---|---|
Series: | NCP3163 |
RoHS: | Compliant |
Output Switch Current in Excess of 3.0 A |
3.4 A Peak Switch Current |
Frequency is Adjustable from 50 kHz to 300 kHz |
Operation from 2.5 V to 40 V Input |
Precision 2% Reference for Accurate Output Voltage Control |
Cycle-by-Cycle Current Limiting |
Internal Thermal Shutdown Protection |
Exposed Pad Power Package |
Excel Based Design Tool Available |
Benefits |
---|
Integrated output switch with high current capability |
The burst mode architecture allows higher peak current to achieve higher average output current |
Higher efficiency at slower Fsw Reduced output cap at higher Fsw |
Wide input voltage for use in many applications |
Accurate Output Voltage Control |
System level protection |
System level protection |
Thermally enhanced package for higher output current |
Applications |
---|
Pre-Regulator for Linear Regulators |
Distributed Power Systems |
xDSL / Cable Modems / DC-DC Modules |
End Products |
---|
Automotive DC-DC |
High Power LED |
Battery Charger |
Compliance | Pb-free Halide free |
---|
NCP3163BPWG, ANA 2.5 A STEP UP-DWN-INV | RS |
Step-Up/-Down/Invert Regulator, 250Khz Soic16 | Newark Electronics |
NCP3163BPWG, Inverting DC-DC Converter,3.4A, Adjustable, Maximum of 24V,16-Pin SOIC | ON Semiconductor NCP3163BPWG | RS Americas |
IC, SWITCHING REG, 3.4A, 50-300KHZ | element14 |
Where can I find additional details, specifications and documents for a NCP3163BPWG?
Additional datasheets, footprints and schematics for NCP3163BPWG are listed on our Part Details page. You can also find images and similar parts to NCP3163BPWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3163BPWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3163BPWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3163BPWG fall under?
The NCP3163BPWG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCP3163BPWG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3163BPWG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3163BPWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP3163BPWG have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NCP3163BPWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3163BPWG often in real-time on the comparison pages.
What if I can't find stock of NCP3163BPWG?
You can fill out our help required form which you can use to request a quote for NCP3163BPWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.