Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.15V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | TSOP |
No. of Pins | 6Pins |
Output Current | 50mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -1.15V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 35kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | -5V |
Output Voltage Max | -1.15V |
Output Voltage Min | -5.5V |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.15V |
Termination Type | Surface Mount Device |
NCP1729SN35T1G, Charge Pump Inverting, -5.5 - -1.15 V, 6-Pin, TSOP | ON Semiconductor NCP1729SN35T1G | RS Americas |
IC, POWER SUPPLY | element14 |
Dc-Dc Converter, 35Khz, Tsop-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP1729SN35T1G?
Additional datasheets, footprints and schematics for NCP1729SN35T1G are listed on our Part Details page. You can also find images and similar parts to NCP1729SN35T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1729SN35T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1729SN35T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1729SN35T1G fall under?
The NCP1729SN35T1G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP1729SN35T1G when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1729SN35T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1729SN35T1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP1729SN35T1G have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for NCP1729SN35T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1729SN35T1G often in real-time on the comparison pages.
What if I can't find stock of NCP1729SN35T1G?
You can fill out our help required form which you can use to request a quote for NCP1729SN35T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.