Status: | Active |
---|---|
Series: | NCP170 |
RoHS: | Compliant |
Ultra Low Quiescent current 500nA |
Very Low Dropout, 170mV at 150mA |
Adaptive ground current proportional to load current |
Wide Input Voltage Range 2.2V to 5.5V |
Small packages 1x1 mm XDFN4, SOT-563 and TSOP-5 |
Factory trimmed High output Voltage Accuracy +/- 1% |
Benefits |
---|
Improved battery life |
Low power dissipation at full load |
Improved battery life |
Suitable for battery powered applications |
Reduced area for space constraint applications |
Improved end product peformance |
Applications |
---|
Long life Battery Powered applications |
Sensor Node for IoT |
Energy Harvesting |
NB-IoT Module |
Wireless Sensor nodes |
Smart Watch |
End Products |
---|
Portable Communication Equipment |
Wearable devices |
Ultra Low Consumption "Green" Products |
Cameras |
Smoke detectors |
Mobile Phones |
Description | NCP170, 2.85V Auto Discharge |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 2.85 |
IO Typ (A) | 0.15 |
VI Min (V) | 2.2 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.21 |
Iq Typ (mA) | 0.0005 |
PSRR (dB) | 40 |
Noise (µVrms) | 125 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | XDFN-4 |
LDO VOLTAGE REGULATORS | Farnell |
LDO, FIXED, 2.85V, 0.15A, XDFN-4 | element14 |
LDO Regulator Pos 2.85V 0.15A 4-Pin XDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP170AMX285TCG?
Additional datasheets, footprints and schematics for NCP170AMX285TCG are listed on our Part Details page. You can also find images and similar parts to NCP170AMX285TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP170AMX285TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP170AMX285TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP170AMX285TCG fall under?
The NCP170AMX285TCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP170AMX285TCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP170AMX285TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP170AMX285TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP170AMX285TCG have stock available?
Authorised distributors including Farnell, element14, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for NCP170AMX285TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP170AMX285TCG often in real-time on the comparison pages.
What if I can't find stock of NCP170AMX285TCG?
You can fill out our help required form which you can use to request a quote for NCP170AMX285TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.