Status: | Unknown |
---|---|
Series: | NCP161 |
RoHS: | Compliant |
Ultra High PSRR 98dB at 1kHz, 48dB at 100kHz |
Ultra Low Output Noise 10 µVRMS |
Ultra Low Quiescent current 18 µA |
Operating Input Voltage Range 1.9V to 5.5V |
Very Low Dropout 150mV at 450mA |
Available in CSP4 0.35P and XDFN4 0.65P package |
Available in industry standard TSOP5 package |
Benefits |
---|
Excellent for power sensitive device like Wi-Fi module |
Very well suited for noise sensitive application |
Improved efficiency during light load conditions |
Suitable for battery powered device |
Low power dissipation at full load |
Great for space constrains application |
Suitable for industrial applications |
Applications |
---|
A/D and D/A Converters Power supply |
Battery Powered Equipment |
Precision Analog Circuits |
Cameras and camcoders |
Tablets |
End Products |
---|
Audio codec |
Camera module |
RF Modules |
Smartphones |
Wireless Routers |
Compliance | Pb-free Halide free |
---|
LDO, FIXED, 3.1V, 0.45A, WLCSP-4 | element14 |
LDO Regulator Pos 3.1V 0.45A 4-Pin WLCSP T/R | Avnet America |
Csp Ldo 450Ma Active Discharge/Reel |Onsemi NCP161AFCT310T2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP161AFCT310T2G?
Additional datasheets, footprints and schematics for NCP161AFCT310T2G are listed on our Part Details page. You can also find images and similar parts to NCP161AFCT310T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP161AFCT310T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP161AFCT310T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP161AFCT310T2G fall under?
The NCP161AFCT310T2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP161AFCT310T2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP161AFCT310T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP161AFCT310T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP161AFCT310T2G have stock available?
Authorised distributors including element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for NCP161AFCT310T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP161AFCT310T2G often in real-time on the comparison pages.
What if I can't find stock of NCP161AFCT310T2G?
You can fill out our help required form which you can use to request a quote for NCP161AFCT310T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.