Status: | Active |
---|---|
Series: | NCP1595 |
RoHS: | Compliant |
High Efficiency |
Synchronous Rectification for Higher Efficiency in PWM Mode |
Integrated MOSFET |
Fully Internal Compensation |
High Switching Frequency, 1.0 MHz |
Low Output Ripple |
Current Mode Control |
Short Circuit Protection |
Built-in Slope Compensation for Current mode PWM converter |
+ / - 1.5% Reference Voltage |
Thermal Shutdown with Hysteresis |
Ext. Adjustable Output Voltage |
Fast Transient Response |
Low Profile and Minimum External Components |
Designed for use with ceramic capacitor |
Compact 3x3 DFN Package |
Applications |
---|
Hard Disk Drive |
Wireless and DSL Modems |
End Products |
---|
USB Power Devices |
Description | NCP1595 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Current Mode |
VCC Min (V) | 4 |
VCC Max (V) | 5.5 |
VO Typ (V) | 0.8 to 4.95 |
IO Typ (A) | 1.5 |
Efficiency (%) | 95 |
fSW Typ (kHz) | 1000 |
Package Type | DFN-6 |
Switching Regulator, Buck, Adjustable, 1Mhz, Dfn-6 | Newark Electronics |
NCP1595AMNR2G Step-Down Switching Regulator 1.5AAdjustable,0.8 to 3.3V,6-Pin DFN | ON Semiconductor NCP1595AMNR2G | RS Americas |
Where can I find additional details, specifications and documents for a NCP1595AMNR2G?
Additional datasheets, footprints and schematics for NCP1595AMNR2G are listed on our Part Details page. You can also find images and similar parts to NCP1595AMNR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1595AMNR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1595AMNR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1595AMNR2G fall under?
The NCP1595AMNR2G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCP1595AMNR2G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1595AMNR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1595AMNR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1595AMNR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for NCP1595AMNR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1595AMNR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1595AMNR2G?
You can fill out our help required form which you can use to request a quote for NCP1595AMNR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.