Status: | Active |
---|---|
Series: | NCP1592 |
RoHS: | Compliant |
Prices starting from US$1.40
30 mΩ, 12 A Peak MOSFET Switches for High to Efficiency at 6 A Continuous Output Source or Sink Current |
Adjustable Output Voltage Down to 0.891 V With 1.0% Accuracy |
Wide PWM Frequency: Fixed 350 kHz, 550 kHz or Adjustable 280 kHz to 700 kHz |
Applications |
---|
Low Voltage, High Density Distributed Power Systems |
Microprocessors |
Portable Computing/Notebook PCs |
End Products |
---|
FPGAs |
ASICs |
Description | NCP1592 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 3 |
VCC Max (V) | 6 |
VO Typ (V) | 0.891 |
IO Typ (A) | 6 |
Efficiency (%) | 95 |
fSW Typ (kHz) | 700 |
Package Type | TSSOP-28 EP |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Dc/Dc Conv, Sync Buck, 700Khz, Tssop-28 | Newark Electronics |
Conv DC-DC Single Step Down 3V to 6V 28-Pin TSSOP EP T/R | Avnet America |
DC/DC CONV, SYNC BUCK, 700KHZ, TSSOP-28 | element14 |
Where can I find additional details, specifications and documents for a NCP1592PAR2G?
Additional datasheets, footprints and schematics for NCP1592PAR2G are listed on our Part Details page. You can also find images and similar parts to NCP1592PAR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1592PAR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1592PAR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1592PAR2G fall under?
The NCP1592PAR2G is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to NCP1592PAR2G when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1592PAR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1592PAR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1592PAR2G have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCP1592PAR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1592PAR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1592PAR2G?
You can fill out our help required form which you can use to request a quote for NCP1592PAR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.