Status: | Active |
---|---|
Series: | NCP1589L |
RoHS: | Compliant |
VCC Range from 4.5 V to 13.2 V Adjustable Operating frequency Boost Pin Operates to 35 V Ramp Pulse Modulation Control Precision 0.8 V Internal Reference Adjustable Output Voltage Internal 1.5 A Gate Drivers Input Under Voltage Lockout Programmable Current Limit Adaptive Diode Mode Emulation in Light Load This is a PbFree Device |
Applications |
---|
Graphics Cards Desktop Computers Servers / Networking DSP & FPGA Power Supply DCDC Regulator Modules |
Description | NCP1589L |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
VCC Min (V) | 4.5 |
VCC Max (V) | 13.2 |
Package Type | DFN-10 |
Synchronous Buck Controller, Low Voltage, With Light Load Efficiency And Transient Enhancement/Reel |Onsemi NCP1589LMNTWG | Newark Electronics |
DC DC Cntrlr Single-OUT Synchronous Buck Controller/PWM DC to DC Controller 10-Pin DFN EP T/R | Avnet America |
DC/DC CTRL, SYNC BUCK, DFN-10 | Farnell |
Where can I find additional details, specifications and documents for a NCP1589LMNTWG?
Additional datasheets, footprints and schematics for NCP1589LMNTWG are listed on our Part Details page. You can also find images and similar parts to NCP1589LMNTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1589LMNTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1589LMNTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1589LMNTWG fall under?
The NCP1589LMNTWG is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1589LMNTWG when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1589LMNTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1589LMNTWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1589LMNTWG have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for NCP1589LMNTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1589LMNTWG often in real-time on the comparison pages.
What if I can't find stock of NCP1589LMNTWG?
You can fill out our help required form which you can use to request a quote for NCP1589LMNTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.