Status: | Active |
---|---|
Series: | NCN8026 |
RoHS: | Compliant |
Prices starting from US$0.43
Single IC Card Interface |
Fully Compatible with ISO7816-3, EMV4.3, UICC and Related Standards Including STB Standards (Nagravision, Conax, Irdeto...) |
Three Bidirectional Buffered I/O Level Shifters (C4, C7 and C8) |
1.8 V, 3 V or 5 V ±5 % Regulated Card Power Supply with ICC ≤ 80 mA and Low VCC Ripple |
Regulator Power Supply: VDDP = 2.7 V to 5.5 V (@ 1.8 V), 3 V to 5.5 V (@ 3 V) and 4.85 V to 5.5 V (@ 5 V) |
Independent Power Supply range on Controller Interface such as VDD = 1.6 V to 5.5 V |
Handles Class A, B and C Smart Cards |
Support up to 27 MHz input Clock with Internal Division Ratio 1/1, 1/2, 1/4 and 1/8 through CLKDIV1 and CLKDIV2 |
HBM (Human Body Model) ESD Protection on Card Pins up to +8 kV |
Activation / Deactivation Sequences (ISO7816 Sequencer) |
Fault Protection Mechanisms Enabling Automatic Device Deactivation in Case of Overload, Overheating, Card Takeoff or Power Supply Dropout(OCP, OTP, UVP) |
Interrupt Signal INT for Card Presence and Faults |
Chip Select Pin (CS) for Dual Card Operating |
External UnderVoltage Lockout Threshold Adjustment on VDD (PORADJ Pin) |
Applications |
---|
Pay TV, Set Top Box Decoder with Conditional Access and Pay-per-View |
SIM card interface applications (UICC / USIM) |
Set Top Boxes |
End Products |
---|
Conditional Access Module (CAM / CAS) |
Electronic Payment and Identification |
Point Of Sales and Transaction Terminals |
Description | NCN8026 |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | 1.6 |
VCC Max (V) | 5.5 |
IT Typ (mA) | 1 |
II(standby) Max (µA) | 3 |
fClock Max (MHz) | 27 |
Package Type | QFN-24 |
Smart Card Interface, Low Power/Reel |Onsemi NCN8026AMNTXG | Newark Electronics |
SMART CARD IC IN QFN 24L | Future Electronics |
Compact Low Power Smart Card Interface IC SMD 24-Pin QFN T/R | Avnet America |
SMART CARD INTERFACE, QFN-24 | Farnell |
Where can I find additional details, specifications and documents for a NCN8026AMNTXG?
Additional datasheets, footprints and schematics for NCN8026AMNTXG are listed on our Part Details page. You can also find images and similar parts to NCN8026AMNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCN8026AMNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCN8026AMNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCN8026AMNTXG fall under?
The NCN8026AMNTXG is listed under Interfaces > Smart Card & SIM Card Interfaces.
Can I view similar or alternative parts?
You can view similar parts to NCN8026AMNTXG when available in the Smart Card & SIM Card Interfaces range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCN8026AMNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCN8026AMNTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCN8026AMNTXG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for NCN8026AMNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCN8026AMNTXG often in real-time on the comparison pages.
What if I can't find stock of NCN8026AMNTXG?
You can fill out our help required form which you can use to request a quote for NCN8026AMNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.