Status: | Active |
---|---|
Series: | NCL30086 |
RoHS: | Compliant |
Constant Current Control with Primary Side Feedback |
Power factor correction with low harmonic distortion |
Precise Current Regulation Accuracy |
Line feedforward for enhanced regulation accuracy |
Wide Vcc operating range |
User Programmable Thermal Foldback |
Open and Shorted LED/Output Diode Protection |
Wide temperature range of -40 to 125 °C |
Dedicated Analog/Digital Dimming control |
VCC Undervoltage and overvoltage protection |
Benefits |
---|
No Optocoupler or secondary control circuitry required |
Exceeds industry needs for lighting |
No need for binning of LEDs or production trimming |
Improve regulation acrross line variation |
Supports wide range of LED forward voltages |
Protects LED driver from overheating under severe conditions |
Enhanced fault handling |
Supports outdoor and high temperature environments |
Enables smart lighting applications |
Applications |
---|
Integrated LED Drive Electronics |
Open Frame LED Driver |
LED Light Engines |
LED Driver Power Supplies and Adapters |
End Products |
---|
LED Driver |
LED Bulbs and Tubes |
Electronic Control Gear for LED Systems |
Description | NCL30086, and Autorecoverable Protection |
---|---|
Compliance | Pb-free Halide free |
Topology | Flyback Step-Up/Step-Down |
VI Min (V) | 9.4 |
VI Max (V) | 26 |
VO Max (V) | 200 |
IO Max (mA) | 3000 |
fSW Typ (kHz) | Up to 150 |
Package Type | SOIC-10 NB |
LED DRV, BUCK-BOOST, FLYBACK, SEPIC | Farnell |
Led Lighting Controller Thermal Foldback Analog/Digital Dim Autorecovery/Reel |Onsemi NCL30086BDR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCL30086BDR2G?
Additional datasheets, footprints and schematics for NCL30086BDR2G are listed on our Part Details page. You can also find images and similar parts to NCL30086BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCL30086BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCL30086BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCL30086BDR2G fall under?
The NCL30086BDR2G is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCL30086BDR2G when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCL30086BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCL30086BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCL30086BDR2G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NCL30086BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCL30086BDR2G often in real-time on the comparison pages.
What if I can't find stock of NCL30086BDR2G?
You can fill out our help required form which you can use to request a quote for NCL30086BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.