Status: | Active |
---|---|
Series: | RSL10 |
RoHS: | Compliant |
Prices starting from US$2.80
Ultra-Low-Power: - Industry's lowest power consumption in Deep Sleep Mode (62.5 nW) and Rx in Receive Mode (7 mW) - Industry's best EEMBC® ULPMark™ scores (1090 ULPMark CP @ 3 V; 1260 @ 2.1 V) |
Advanced Multi-Protocol Wireless Functionality: - Rx Sensitivity: - 94 dBM - Transmitting Power: -17 to +6 dBm - Supports Bluetooth Low Energy and 2.4 GHz proprietary/custom protocols - Supports Firmware Over The Air (FOTA) |
Flexible Voltage Supply Range (1.1 and 3.3 V): Supports devices using 1.2 and 1.5 V batteries without a required external DC/DC converter |
Ultra-Miniature: RSL10 is offered in a 5.50 mm2 WLCSP and a 6 x 6 mm QFN. For added miniaturization, the radio SoC is also available in a complete System-in-Package (SiP) solution. |
Sophisticated Dual-Core Architecture: Features a programmable Arm Cortex-M3 processor for clocking speeds up to 48 MHz and the flexibility to support 2.4 GHz proprietary and custom protocol stacks. An embedded Digital Signal Processor (DSP) enables signal processing intensive applications, such as wireless audio codecs. |
On-Chip and Software Wireless Support: Features a 2.4 GHz Radio Frequency Front-End (RFFE) and a Bluetooth 5.2 certified baseband controller which supports 2 Mbps data rates. A wide range of supported Bluetooth low energy protocols are provided in the RSL10 development tools kit. |
Highly-Integrated System-on-Chip (SoC): The powerful dual-core architecture is complemented by high-efficiency power management units, oscillators, flash, and RAM memories, a DMA controller, and peripherals and interfaces. |
Other Key Technical Features: - 384 kB of flash memory - IP protection feature to secure flash contents - Configurable analog and digital sensor interfaces (GPIOs, LSADs, I2C, SPI, PCM) |
Applications |
---|
IoT Edge-Node Applications |
Energy Harvesting |
Fitness Trackers/Activity Monitors |
Hearing Aids/Hearables |
Blood Glucose Monitors (BGM) |
Pulse Oximeters |
Connected Lighting |
End Products |
---|
Wearables |
Automotive Applications |
Smart Watches |
Heart Rate Monitors |
Continuous Glucose Monitors (CGM) |
Smart Locks |
Description | RSL10, 48 Pin QFN |
---|---|
Compliance | Pb-free Halide free |
Data Transmission Standard | Bluetooth Low Energy RF |
Frequency Band (MHz) | 2400-2480 |
Carrier Frequency (MHz) | 2400-2480 |
Package Type | QFN-48 |
Rsl10 Qfn Rohs Compliant: Yes |Onsemi NCH-RSL10-101Q48-ABG | Newark Electronics |
BLUETOOTH MODULE, 2.4GHZ, QFN-48 | element14 |
RSL10 Series 3.3 V 2 Mbps 2.4 GHz Bluetooth«5 System-on-Chip - VFQFN-48 | Future Electronics |
Bluetooth 5.2 SoC ARM Cortex-M3/LPDSP32 48MHz dual core 1.18V to 3.3V SMD 48-Pin QFN | Avnet Asia |
Where can I find additional details, specifications and documents for a NCH-RSL10-101Q48-ABG?
Additional datasheets, footprints and schematics for NCH-RSL10-101Q48-ABG are listed on our Part Details page. You can also find images and similar parts to NCH-RSL10-101Q48-ABG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCH-RSL10-101Q48-ABG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCH-RSL10-101Q48-ABG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCH-RSL10-101Q48-ABG fall under?
The NCH-RSL10-101Q48-ABG is listed under Wireless Connectivity > Wireless RF Transceivers.
Can I view similar or alternative parts?
You can view similar parts to NCH-RSL10-101Q48-ABG when available in the Wireless RF Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCH-RSL10-101Q48-ABG you can contact the distributor directly for product support, shipping queries etc.
Is the NCH-RSL10-101Q48-ABG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCH-RSL10-101Q48-ABG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Asia have stock available or on a lead time for NCH-RSL10-101Q48-ABG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCH-RSL10-101Q48-ABG often in real-time on the comparison pages.
What if I can't find stock of NCH-RSL10-101Q48-ABG?
You can fill out our help required form which you can use to request a quote for NCH-RSL10-101Q48-ABG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.