NC7WZ07L6X Standard Logic by ON Semiconductor

TinyLogic UHS Dual Buffer (Open-Drain Outputs)

Status: Unknown
Series: NC7WZ07
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NC7WZ07 is a dual buffer with open drain outputs from ON Semiconductor's Ultra High Speed Series of TinyLogic®. The device is fabricated with advanced CMOS technology to achieve ultra-high speed with high output drive while maintaining low static power dissipation over a broad VCC operating range. The device is specified to operate over the 1.65V to 5.5V VCC range. The inputs and outputs are high impedance when VCC is 0V. Inputs tolerate voltages up to 5.5V independent of VCC operating voltage.

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
-
Buy Now
Logo for element14
element14
from US$0.19
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Ultra-High Speed: tPZL 2.3ns (Typical)
High IOL Output Drive: +24mA at 3V VCC
Broad VCC Operating Range: 1.65V to 5.5V
Power Down High Iimpedance Inputs/Outputs
Over-Voltage Tolerant Inputs Facilitate 5V to 3V Translation
Proprietay Noise/EMI Reduction Circuitry
Ultra-Small MicroPakâ„¢ Packages
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Tinylogic Uhs Dual Buffer (Open-Drain Outputs)/Reel |Onsemi NC7WZ07L6X | Newark Electronics
BUFFER, DUAL, OPEN DRAIN, SIP-6. | element14
Buffer/Driver 2-CH Non-Inverting Open Drain CMOS 6-Pin MicroPak W T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NC7WZ07L6X?

Additional datasheets, footprints and schematics for NC7WZ07L6X are listed on our Part Details page. You can also find images and similar parts to NC7WZ07L6X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NC7WZ07L6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7WZ07L6X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NC7WZ07L6X fall under?

The NC7WZ07L6X is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to NC7WZ07L6X when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NC7WZ07L6X you can contact the distributor directly for product support, shipping queries etc.

Is the NC7WZ07L6X RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NC7WZ07L6X have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for NC7WZ07L6X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NC7WZ07L6X often in real-time on the comparison pages.

What if I can't find stock of NC7WZ07L6X?

You can fill out our help required form which you can use to request a quote for NC7WZ07L6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay