Status: | Active |
---|---|
Series: | NC7WV125 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
2,760
in stock
|
Buy Now | |
element14
from US$0.25
|
1,331
in stock
|
Buy Now | |
Farnell
from US$0.22
|
1,331
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.9V to 3.6V VCC supply operation |
3.6V overvoltage tolerant I/O's at VCC from 0.9V to 3.6V |
Extremely High Speed tPD1.0 ns typ for 2.7V to 3.6V VCC2.0 ns typ for 2.3V to 2.7V VCC3.0 ns typ for 1.65V to 1.95V VCC3.5 ns typ for 1.4V to 1.6V VCC6.0 ns typ for 1.1V to 1.3V VCC13 ns typ for 0.9V VCC |
Power-Off high impedance inputs and outputs |
High Static Drive (IOH/IOL)±24 mA @ 3.00V VCC±18 mA @ 2.30V VCC±6 mA @ 1.65V VCC±4 mA @ 1.4V VCC±2 mA @ 1.1V VCC±0.1 mA @ 0.9V VCC |
Uses patented Quiet Seriesâ„¢ noise/EMI reduction circuitry |
Ultra small MicroPakâ„¢ Pb-Free package |
Ultra low dynamic power |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NC7WV125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Output | 3-State |
VCC Min (V) | 0.9 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 1 |
IO Max (mA) | 24 |
Package Type | US8 |
BUFFER, DUAL, 3-STATE, US8 | element14 |
IC, Fairchild, NC7WV125K8X | RS |
Ic,buffer/Driver,single,2-Bit,cmos,tssop,8Pin,plastic Rohs Compliant: Yes |Onsemi NC7WV125K8X | Newark Electronics |
Buffer/Line Driver 2-CH Non-Inverting 3-ST CMOS 8-Pin US T/R | Avnet America |
Where can I find additional details, specifications and documents for a NC7WV125K8X?
Additional datasheets, footprints and schematics for NC7WV125K8X are listed on our Part Details page. You can also find images and similar parts to NC7WV125K8X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7WV125K8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7WV125K8X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7WV125K8X fall under?
The NC7WV125K8X is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NC7WV125K8X when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7WV125K8X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7WV125K8X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7WV125K8X have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for NC7WV125K8X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7WV125K8X often in real-time on the comparison pages.
What if I can't find stock of NC7WV125K8X?
You can fill out our help required form which you can use to request a quote for NC7WV125K8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.