Status: | Active |
---|---|
Series: | NC7SV74 |
RoHS: | Compliant |
Prices starting from US$0.12
Space saving US8 surface mount package |
MicroPak Pb-Free leadless package |
0.9V to 3.6V VCC supply operation |
3.6V overvoltage tolerant I/Os at VCC from 0.9V to 3.6V |
Extremely High Speed tPD1.0 ns typ for 2.7V to 3.6V VCC1.2 ns typ for 2.3V to 2.7V VCC1.9 ns typ for 1.65V to 1.95V VCC3.2 ns typ for 1.4V to 1.6V VCC6.0 ns typ for 1.1V to 1.3V VCC13.0 ns typ for 0.9V VCC |
Power-Off high impedance inputs and outputs |
High Static Drive (IOH/IOL)±24.0 mA @ 3.00V VCC±18.0 mA @ 2.30V VCC±6.0 mA @ 1.65V VCC±4.0 mA @ 1.4V VCC±2.0 mA @ 1.1V VCC±0.1 mA @ 0.9V VCC |
Ultra low dynamic power |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NC7SV74 |
---|---|
Compliance | Pb-free Halide free |
Type | Single D-type CMOS |
Channels | 1 |
VCC Min (V) | 0.9 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 2.8 |
IO Max (mA) | 24 |
Package Type | US8 |
IC, SM, LOGIC, NC7SV, FLIP-FLOP | element14 |
D-Type Flip Flop, Single, Us8-8 | Newark Electronics |
IC, Fairchild, NC7SV74K8X | RS |
Flip Flop D-Type Pos-Edge 1-Element 8-Pin US T/R | Avnet America |
Where can I find additional details, specifications and documents for a NC7SV74K8X?
Additional datasheets, footprints and schematics for NC7SV74K8X are listed on our Part Details page. You can also find images and similar parts to NC7SV74K8X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SV74K8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SV74K8X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SV74K8X fall under?
The NC7SV74K8X is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to NC7SV74K8X when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SV74K8X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SV74K8X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7SV74K8X have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for NC7SV74K8X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SV74K8X often in real-time on the comparison pages.
What if I can't find stock of NC7SV74K8X?
You can fill out our help required form which you can use to request a quote for NC7SV74K8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.