Status: | Active |
---|---|
Series: | NB7V52M |
RoHS: | Compliant |
Prices starting from US$13.28
Maximum Input Clock Frequency > 10GHz Typical |
Random Clock Jitter < 0.8ps RMS |
30ps Typical Rise and Fall Times |
Differential CML Outputs, 400mV peak-to-peak, typical |
Operating Range: VCC = 1.71V to 2.625V with VEE = 0V |
Internal 50-ohm Input Termination Resistors |
-40C to +85C Ambient Operating Temperature |
Instrumentation |
Applications |
---|
Test & Measurement, ATE |
End Products |
---|
Instrumentation |
Description | NB7V52M |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Bits | 1 |
Input Level | CML ECL LVDS |
Output Level | CML |
VCC Typ (V) | 1.8 2.5 |
tJitter Typ (ps) | 0.2 |
tpd Typ (ns) | 0.2 |
tsu Min (ns) | 0.04 |
th Min (ns) | 0.05 |
trec Typ (ns) | 0.2 |
tR & tF Max (ps) | 50 |
fToggle Typ (MHz) | 12000 |
Package Type | QFN-16 |
D Flip Flop, Single, 200Ps, Qfn-16 | Newark Electronics |
D FLIP FLOP, SINGLE, 200PS, QFN-16 | element14 |
IC D-TYPE NEG TRG SNGL 16QFN | Future Electronics |
Flip Flop D-Type Pos-Edge/Neg-Edge 1-Element 16-Pin QFN EP Rail | Avnet America |
Where can I find additional details, specifications and documents for a NB7V52MMNG?
Additional datasheets, footprints and schematics for NB7V52MMNG are listed on our Part Details page. You can also find images and similar parts to NB7V52MMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB7V52MMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB7V52MMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB7V52MMNG fall under?
The NB7V52MMNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Flip-Flops, Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to NB7V52MMNG when available in the Flip-Flops, Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB7V52MMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB7V52MMNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB7V52MMNG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NB7V52MMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB7V52MMNG often in real-time on the comparison pages.
What if I can't find stock of NB7V52MMNG?
You can fill out our help required form which you can use to request a quote for NB7V52MMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.