Status: | Active |
---|---|
Series: | NB7L14 |
RoHS: | Compliant |
Maximum Input Clock Frequnecy up to 7 GHz Typical |
Maximum Input Data Rate up to 10 Gb/s Typical |
< 0.8 ps of RMS Clock Jitter |
< 15 ps of Data Dependent Jitter |
45 ps Typical Rise and Fall Times |
165 ps Typical Propogation Delay |
3 ps Typical Within Device Skew |
Operating Range: VCC = 2.375 V to 3.6 V |
LVPECL Output Level, 720 mV Peak-to-Peak |
50-ohm Internal Input Termination Resistors |
Functionally Compatible with Existing 2.5 V / 3.3 V LVEL, LVEP, EP, and SG devices |
Applications |
---|
OC-48 and OC-192 SONET/SDH Data Buffering applications |
End Products |
---|
ATE High Speed Communcations Links |
Description | NB7L14 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:4 |
Input Level | CML LVCMOS LVDS LVPECL LVTTL |
Output Level | LVPECL |
VCC Typ (V) | 2.5 3.3 |
tJitterRMS Typ (ps) | 0.5 |
tskew(o-o) Max (ps) | 15 |
tpd Typ (ns) | 0.165 |
tR & tF Max (ps) | 60 |
fmaxClock Typ (MHz) | 8000 |
fmaxData Typ (Mbps) | 11000 |
Package Type | QFN-16 |
Clock/Data Fanout Buffer, 7 Ghz, 1:4 Differential, Lvpecl, 2.5 V, 3.3 V/Reel |Onsemi NB7L14MN1TWG | Newark Electronics |
NB7L14 Series 3.3 V 105 mA 8 GHz Surface Mount Clock Fanout Buffer - QFN-16 | Future Electronics |
Clock Fanout Buffer 8-OUT 16-Pin QFN T/R | Avnet America |
DIFFRENTIAL FANOUT BUFFER, 8GHZ, QFN-16 | Farnell |
Where can I find additional details, specifications and documents for a NB7L14MN1TWG?
Additional datasheets, footprints and schematics for NB7L14MN1TWG are listed on our Part Details page. You can also find images and similar parts to NB7L14MN1TWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB7L14MN1TWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB7L14MN1TWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB7L14MN1TWG fall under?
The NB7L14MN1TWG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB7L14MN1TWG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB7L14MN1TWG you can contact the distributor directly for product support, shipping queries etc.
Is the NB7L14MN1TWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB7L14MN1TWG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for NB7L14MN1TWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB7L14MN1TWG often in real-time on the comparison pages.
What if I can't find stock of NB7L14MN1TWG?
You can fill out our help required form which you can use to request a quote for NB7L14MN1TWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.