Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Divider Fanout Buffer |
---|---|
Frequency | 8GHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | QFN |
No. of Pins | 16Pins |
IC Output Type | CML |
IC Input Type | CML LVCMOS LVDS LVPECL LVTTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CLOCK DIVIDER, FANOUT BUFFER, QFN-EP-16 | Farnell |
Clock Fanout Buffer 8-OUT 16-Pin QFN EP Rail | Avnet America |
Clock/Data Fanout Buffer, 8Ghz Qfn16 | Newark Electronics |
Where can I find additional details, specifications and documents for a NB7L14MMNG?
Additional datasheets, footprints and schematics for NB7L14MMNG are listed on our Part Details page. You can also find images and similar parts to NB7L14MMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB7L14MMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB7L14MMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB7L14MMNG fall under?
The NB7L14MMNG is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to NB7L14MMNG when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB7L14MMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB7L14MMNG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB7L14MMNG have stock available?
Authorised distributors including Farnell, Avnet America and Newark Electronics have stock available or on a lead time for NB7L14MMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB7L14MMNG often in real-time on the comparison pages.
What if I can't find stock of NB7L14MMNG?
You can fill out our help required form which you can use to request a quote for NB7L14MMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.