Status: | Active |
---|---|
Series: | NB7L1008M |
RoHS: | Compliant |
Prices starting from US$9.51
Input Data Rate > 12 Gb/s Typical |
Data Dependent Jitter < 20 ps |
Maximum Input Clock Frequency > 8 GHz Typical |
Random Clock Jitter < 0.8 ps RMS |
Low Skew 1:8 CML Outputs, < 25 ps max |
Multi-Level Inputs, accepts LVPECL, CML, LVDS |
Differential CML Outputs, 400 mV Peak-to-Peak, Typical |
Operating Range: VCC = 2.375 V to 3.6 V, GND = 0 V |
Internal Input Termination Resistors, 50-ohm |
VREFAC Reference Output |
-40C to +85C Ambient Operating TemperaturerPas |
Applications |
---|
Clock distribution for SONET, Gigabit Ethernet and Fibre Channel |
Network routers |
End Products |
---|
Network routers and multiprocessor synchronous Clock distribution |
Description | NB7L1008M |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:8 |
Input Level | CML ECL LVDS |
Output Level | CML |
VCC Typ (V) | 2.5 3.3 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 25 |
tpd Typ (ns) | 0.16 |
tR & tF Max (ps) | 70 |
fmaxClock Typ (MHz) | 8000 |
fmaxData Typ (Mbps) | 12000 |
Package Type | QFN-32 |
Clock/Data Fanout Buffer, 1:8, Qfn-32 | Newark Electronics |
NB7L1008M Series 3.6 V 8 GHz Differential 1:8 Clock/Data Fanout Buffer - QFN-32 | Future Electronics |
Clock Fanout Buffer 16-OUT 32-Pin QFN EP Rail | Avnet America |
CLOCK/DATA FANOUT BUFFER, 1:8, QFN-32 | element14 |
CLOCK/DATA FANOUT BUFFER, 1: 8, QFN-32 | Farnell |
Where can I find additional details, specifications and documents for a NB7L1008MMNG?
Additional datasheets, footprints and schematics for NB7L1008MMNG are listed on our Part Details page. You can also find images and similar parts to NB7L1008MMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB7L1008MMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB7L1008MMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB7L1008MMNG fall under?
The NB7L1008MMNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB7L1008MMNG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB7L1008MMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB7L1008MMNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB7L1008MMNG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NB7L1008MMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB7L1008MMNG often in real-time on the comparison pages.
What if I can't find stock of NB7L1008MMNG?
You can fill out our help required form which you can use to request a quote for NB7L1008MMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.