Status: | Active |
---|---|
Series: | NB6L72M |
RoHS: | Compliant |
Prices starting from US$8.46
Input Clock Frequency > 3.0GHzInput Data Rate > 3 Gbps |
Internal Input Termination Resistors, 50- |
Benefits |
---|
High performance clock and data applications |
No external components needed for inputs |
Applications |
---|
Clock / Data Distribution |
Description | NB6L72M |
---|---|
Compliance | Pb-free Halide free |
Input/Output Ratio | 2:2 |
Channels | 1 |
Input Level | CML CMOS ECL LVDS |
Output Level | CML |
VCC Typ (V) | 2.5 |
fMax Typ (MHz) | 3000 |
tJitter Typ (ps) | 0.2 |
tskew(OO) Max (ps) | 20 |
tpd Typ (ns) | 0.36 |
Package Type | QFN-16 |
Differential Cross Point Sw, 2X2, Qfn-16 | Newark Electronics |
Digital Crosspoint Single 2x2 3Gbps 16-Pin QFN EP Rail | Avnet America |
CROSS POINT SW, DIGITAL, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a NB6L72MMNG?
Additional datasheets, footprints and schematics for NB6L72MMNG are listed on our Part Details page. You can also find images and similar parts to NB6L72MMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB6L72MMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB6L72MMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB6L72MMNG fall under?
The NB6L72MMNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Multiplexers & Crosspoint Switches.
Can I view similar or alternative parts?
You can view similar parts to NB6L72MMNG when available in the Multiplexers & Crosspoint Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB6L72MMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB6L72MMNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB6L72MMNG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NB6L72MMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB6L72MMNG often in real-time on the comparison pages.
What if I can't find stock of NB6L72MMNG?
You can fill out our help required form which you can use to request a quote for NB6L72MMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.