Status: | Active |
---|---|
Series: | NB4N855S |
RoHS: | Compliant |
Prices starting from US$7.19
Guaranteed Input Clock Frequency up to 1.0 GHz |
Guaranteed Input Data Rate up to 1.5 Gb/s |
490 ps Maximum Propagation Delay |
1.0 ps Maximum RMS Jitter |
180 ps Maximum Rise/Fall Times |
Single Power Supply; VCC = 3.3 V ±10% |
Temperature Compensated TIA/EIA-644 Compliant LVDS Outputs |
GND + 50 mV to VCC - 50 mV VCMR Range |
Pb-Free Packages is Available |
Benefits |
---|
precision edge placement |
Applications |
---|
Translation of all major signal types to LVDS in heterogenous systems. |
General High Speed LOGIC |
End Products |
---|
Signal driving and reception in communications and networking applications. |
Description | NB4N855S |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 2 |
Input / Output Ratio | 1:1 |
Input Level | CML CMOS ECL HSTL LVDS SSTL TTL |
Output Level | LVDS |
VCC Typ (V) | 3.3 |
tJitterRMS Typ (ps) | 0.5 |
tskew(o-o) Max (ps) | 35 |
tpd Typ (ns) | 0.41 |
tR & tF Max (ps) | 180 |
fmaxClock Typ (MHz) | 1500 |
fmaxData Typ (Mbps) | 2500 |
Package Type | Micro10 |
Buffer/Driver/Receiver/Translator, Msop | Newark Electronics |
NB4N855S Series 3.3 V Surface Mount Dual Translator IC - MSOP-10 | Future Electronics |
Translator CML/HSTL/LVCMOS/LVDS/LVPECL/LVTTL to LVDS 10-Pin Micro T/R | Avnet America |
BUFFER/DRIVER/RECEIVER/TRANSLATOR, MSOP | Farnell |
Where can I find additional details, specifications and documents for a NB4N855SMR4G?
Additional datasheets, footprints and schematics for NB4N855SMR4G are listed on our Part Details page. You can also find images and similar parts to NB4N855SMR4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB4N855SMR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB4N855SMR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB4N855SMR4G fall under?
The NB4N855SMR4G is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB4N855SMR4G when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB4N855SMR4G you can contact the distributor directly for product support, shipping queries etc.
Is the NB4N855SMR4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB4N855SMR4G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for NB4N855SMR4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB4N855SMR4G often in real-time on the comparison pages.
What if I can't find stock of NB4N855SMR4G?
You can fill out our help required form which you can use to request a quote for NB4N855SMR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.