Status: | Active |
---|---|
Series: | NB3N4666C |
RoHS: | Compliant |
High Impedance Outputs When Disabled |
Accepts M−LVDS, LVDS, LVPECL and HCSL Differential Input Signal Levels |
Maximum Data Rate of 400 Mbps |
Maximum Clock Frequency of 200 MHz |
25 ps Typical Channel−to−Channel Skew |
3.3 ns Maximum Propagation Delay |
3.3 V ±10% Power Supply |
Supports Open, Short, and Terminated Input Fail−safe |
−40°C to +85°C Ambient Operating Temperature |
16−Pin TSSOP, 5.0 mm x 4.4 mm x 1.2 mm, Pb−Free |
Benefits |
---|
Low Quiescent Power < 10 mW Typical |
Applications |
---|
Point-to-point Data Transmission |
Clock Distribution Networks |
End Products |
---|
Backplane Receivers |
Multidrop Buses |
Description | NB3N4666C |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Input Level | HCSL LVDS LVPECL M-LVDS |
Output Level | LVCMOS |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 200 |
tpd Typ (ns) | 1.8 3.3 |
tR & tF Max (ps) | 1200 |
Package Type | TSSOP-16 |
Quad Diff Line Receiver/Reel |Onsemi NB3N4666CDTR2G | Newark Electronics |
LVDS Translator 16-Pin TSSOP T/R | Avnet America |
RECEIVER/TRANSLATOR, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a NB3N4666CDTR2G?
Additional datasheets, footprints and schematics for NB3N4666CDTR2G are listed on our Part Details page. You can also find images and similar parts to NB3N4666CDTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3N4666CDTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3N4666CDTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3N4666CDTR2G fall under?
The NB3N4666CDTR2G is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to NB3N4666CDTR2G when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3N4666CDTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NB3N4666CDTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3N4666CDTR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for NB3N4666CDTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3N4666CDTR2G often in real-time on the comparison pages.
What if I can't find stock of NB3N4666CDTR2G?
You can fill out our help required form which you can use to request a quote for NB3N4666CDTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.