Status: | Active |
---|---|
Series: | NB3N2304NZ |
RoHS: | Compliant |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.28
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
940
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
-
|
Buy Now | |
Future Electronics
from US$1.31
|
-
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
element14
from US$1.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input/Output Clock Frequency up to 140 MHz |
Low Skew Outputs (100 ps) |
Operating Range: VDD = 3.0 V to 3.6 V |
Packaged in 8pin TSSOP, 4.4 mm x 3 mm |
Industrial Temperature Range |
Applications |
---|
Ideal for PCIX and networking clocks |
End Products |
---|
CMOS Low Skew Clock Distribution |
Description | NB3N2304NZ |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:4 |
Input Level | CMOS |
Output Level | CMOS |
VCC Typ (V) | 3.3 |
tskew(o-o) Max (ps) | 100 |
tpd Typ (ns) | 3.5 |
tR & tF Max (ps) | 1500 |
fmaxClock Typ (MHz) | 140 |
Package Type | DFN-8 |
Clock Fanout Buffer, 140Mhz, Dfn-8 | Newark Electronics |
NB Series 3.3 V 140 MHz Surface Mount 1:4 Clock Fanout Buffer - DFN-8 | Future Electronics |
Clock Fanout Buffer 4-OUT 8-Pin DFN EP T/R | Avnet America |
CLOCK FANOUT BUFFER, 140MHZ, DFN-8 | element14 |
Where can I find additional details, specifications and documents for a NB3N2304NZMNR4G?
Additional datasheets, footprints and schematics for NB3N2304NZMNR4G are listed on our Part Details page. You can also find images and similar parts to NB3N2304NZMNR4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3N2304NZMNR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3N2304NZMNR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3N2304NZMNR4G fall under?
The NB3N2304NZMNR4G is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB3N2304NZMNR4G when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3N2304NZMNR4G you can contact the distributor directly for product support, shipping queries etc.
Is the NB3N2304NZMNR4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3N2304NZMNR4G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NB3N2304NZMNR4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3N2304NZMNR4G often in real-time on the comparison pages.
What if I can't find stock of NB3N2304NZMNR4G?
You can fill out our help required form which you can use to request a quote for NB3N2304NZMNR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.