Status: | Active |
---|---|
Series: | NB3L204K |
RoHS: | Compliant |
Maximum Input Clock Frequency > 350 MHz |
2.5 V ±5% / 3.3 V ±10% Supply Voltage Operation |
4 HCSL Outputs |
DB400H Compliant |
Individual OE Control Pin for Each Bank of Outputs |
100 ps Max Output−to−Output Skew Performance |
1 ns Typical Propagation Delay |
450 ps Typical Rise and Fall Times |
80 fs Maximum Additive Phase Jitter RMS |
PCIE Gen 3 and Gen 4 Compliant |
Applications |
---|
Mobile Computing |
Gigabit Ethernet |
PCI Express Gen 3 and Gen 4 |
End Products |
---|
Networking |
FBDIMM |
Description | NB3L204K |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:4 |
Input Level | HCSL LVDS LVPECL |
Output Level | HCSL |
VCC Typ (V) | 2.5 3.3 |
tJitterRMS Typ (ps) | 0.046 |
tskew(o-o) Max (ps) | 20 |
tpd Typ (ns) | 1 |
tR & tF Max (ps) | 700 |
fmaxClock Typ (MHz) | 350 |
Package Type | QFN-24 |
Fanout Buffer 4-OUT 24-Pin QFN-EP Tube | EBV Elektronik |
1:4 Hcsl Fanout Buffer/Tube |Onsemi NB3L204KMNG | Newark Electronics |
DIFF FANOUT BUFFER, 1:4, QFN-24 | element14 |
DIFF FANOUT BUFFER, 1: 4, QFN-24 | Farnell |
Where can I find additional details, specifications and documents for a NB3L204KMNG?
Additional datasheets, footprints and schematics for NB3L204KMNG are listed on our Part Details page. You can also find images and similar parts to NB3L204KMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3L204KMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3L204KMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3L204KMNG fall under?
The NB3L204KMNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB3L204KMNG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3L204KMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB3L204KMNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3L204KMNG have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NB3L204KMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3L204KMNG often in real-time on the comparison pages.
What if I can't find stock of NB3L204KMNG?
You can fill out our help required form which you can use to request a quote for NB3L204KMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.