Status: | Active |
---|---|
Series: | NB100ELT23L |
RoHS: | Compliant |
2.1 ns Typical Propagation Delay |
Maximum Operating Frequency > 275 MHz |
24 mA LVTTL Outputs |
Operating Range: VCC = 3.0 V to 3.6 V with GND = 0 V |
Open Input Default State |
Q Output Will Default LOW with Inputs Open or at GND |
Benefits |
---|
Precision Edge Placement |
Applications |
---|
Clock Signal Level Translations |
End Products |
---|
Logic Systems |
Description | NB100ELT23L |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | ECL |
Output Level | TTL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 160 |
tpd Typ (ns) | 1.9 |
tR & tF Max (ps) | 1250 1700 |
Package Type | TSSOP-8 |
Translator LVPECL to LVTTL 8-Pin TSSOP Rail | Avnet America |
Dual Ecl Logic Translator, Tssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NB100ELT23LDTG?
Additional datasheets, footprints and schematics for NB100ELT23LDTG are listed on our Part Details page. You can also find images and similar parts to NB100ELT23LDTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB100ELT23LDTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB100ELT23LDTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB100ELT23LDTG fall under?
The NB100ELT23LDTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Translators.
Can I view similar or alternative parts?
You can view similar parts to NB100ELT23LDTG when available in the Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB100ELT23LDTG you can contact the distributor directly for product support, shipping queries etc.
Is the NB100ELT23LDTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB100ELT23LDTG have stock available?
Authorised distributors including Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for NB100ELT23LDTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB100ELT23LDTG often in real-time on the comparison pages.
What if I can't find stock of NB100ELT23LDTG?
You can fill out our help required form which you can use to request a quote for NB100ELT23LDTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.