Status: | Active |
---|---|
Series: | MX7847 |
RoHS: | Unknown |
Two 12-Bit Multiplying DACs with Buffered Voltage Output |
Specified with ±12V or ±15V Supplies |
No External Adjustments Required |
Fast Timing Specifications |
24-Pin DIP and SO Packages |
12-Bit Parallel Interface (MX7847) |
8-Bit + 4-Bit Interface (MX7837) |
Resolution (bits) | 12 |
---|---|
# Channels | 2 |
Interface | Parallel - Full Word |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (max) | 16.5 |
ICC (mA) (max) | 10 |
Settling Time (µs) (typ) | 4 |
Package/Pins | PDIP/24SOIC (W)/24 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 12.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | ± 11.4V to ± 16.5V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 24Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Complete, Dual, 12-Bit Multipl | Analog Devices |
Dac, 12Bit, Dual, Wsoic-24 | Newark Electronics |
DAC, 12BIT, DUAL, WSOIC-24 | element14 |
Where can I find additional details, specifications and documents for a MX7847JR+ ?
Additional datasheets, footprints and schematics for MX7847JR+ are listed on our Part Details page. You can also find images and similar parts to MX7847JR+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX7847JR+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX7847JR+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX7847JR+ you can contact the distributor directly for product support, shipping queries etc.
Is the MX7847JR+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX7847JR+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MX7847JR+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX7847JR+ often in real-time on the comparison pages.
What if I can't find stock of MX7847JR+ ?
You can fill out our help required form which you can use to request a quote for MX7847JR+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.