Status: | Active |
---|---|
Series: | MX7545 |
RoHS: | Unknown |
12-Bit Resolution |
±1 LSB Gain Accuracy (G Grade) |
Single Supply Operation |
Improved ESD Protection |
CMOS/TTL Compatible for VDD = +5V |
CMOS Compatible for VDD = +15V |
Resolution (bits) | 12 |
---|---|
# Channels | 1 |
Interface | Parallel - Full Word |
Output Type | Current- Unbuffered |
Reference | Ext. |
INL (±LSB) (max) | 2 |
Supply Range (V) (min) | 15 |
Supply Range (V) (max) | 15 |
ICC (mA) (max) | 0.5 |
Package/Pins | PDIP/20SOIC (W)/20 |
Oper. Temp. (°C) | -55 to +125-25 to +850 to +70 |
BudgetaryPrice (See Notes) | 5.78 |
Status: | Unknown |
---|---|
Series: | 12-Bit Current Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 5V 15V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 20Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 12-Bit Current Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CMOS, Buffered, 12-Bit Multipl | Analog Devices |
DAC, CURRENT OUTPUT, 12BIT, WSOIC-20 | Farnell |
Dac, Current Output, 12Bit, Wsoic-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MX7545JCWP+ ?
Additional datasheets, footprints and schematics for MX7545JCWP+ are listed on our Part Details page. You can also find images and similar parts to MX7545JCWP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX7545JCWP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX7545JCWP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX7545JCWP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MX7545JCWP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX7545JCWP+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MX7545JCWP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX7545JCWP+ often in real-time on the comparison pages.
What if I can't find stock of MX7545JCWP+ ?
You can fill out our help required form which you can use to request a quote for MX7545JCWP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.