Status: | Active |
---|---|
Series: | MX7543 |
RoHS: | Unknown |
Serial Interface |
±½ and ±1 LSB Linearity |
CLEAR Input For Initialization |
Single +5V Supply Operation |
5 ppm/°C Gain Stability |
1 LSB Max. Feedthrough At 10kHz |
Small Size: 16-Lead DIP |
Resolution (bits) | 12 |
---|---|
# Channels | 2 |
Interface | Serial - Other |
Output Type | Current- Unbuffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 4.75 |
Supply Range (V) (max) | 5.25 |
ICC (mA) (max) | 2.5 |
Settling Time (µs) (typ) | 2 |
Package/Pins | PDIP/16PLCC/20SOIC (W)/16 |
Oper. Temp. (°C) | -55 to +125-25 to +850 to +70 |
BudgetaryPrice (See Notes) | 5.01 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
A/D / D/A Features | CMOS Double-Buffered Latches Microprocessor Compatible Multiplying Serial I/P |
Base Number | 7543 |
Conversion Time | 1µs |
IC Temperature Range | Commercial |
Linearity Error | 0.5% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 7543 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Output Type | Current |
Power Dissipation Ptot Max | 12.5mW |
Settling Time | 1µs |
Supply Current | 2.5mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Through Hole |
CMOS, 12-Bit, Serial-Input DAC | RS |
Ic, 12Bit Dac, 7543, Dip16 | Newark Electronics |
IC, 12BIT DAC, 7543, DIP16 | element14 |
Where can I find additional details, specifications and documents for a MX7543JN+ ?
Additional datasheets, footprints and schematics for MX7543JN+ are listed on our Part Details page. You can also find images and similar parts to MX7543JN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX7543JN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX7543JN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX7543JN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MX7543JN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX7543JN+ have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MX7543JN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX7543JN+ often in real-time on the comparison pages.
What if I can't find stock of MX7543JN+ ?
You can fill out our help required form which you can use to request a quote for MX7543JN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.