Status: | Active |
---|---|
Series: | MVGSF1N03L |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
2,275
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC Qualified |
PPAP Capable |
Miniature SOT-23 Surface Mount Package |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Pb-Free Packages are Available |
Benefits |
---|
Automotive MOSFETS |
Automotive MOSFETS |
Saves Board Space |
Applications |
---|
Power Management |
Description | MVGSF1N03L, Automotive version of the MGSF1N03L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.4 |
ID Max (A) | 1.6 |
PD Max (W) | 0.42 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 145 |
RDS(on) Max @ VGS = 10 V (mΩ) | 100 |
Qg Typ @ VGS = 4.5 V (nC) | 3.5 |
Qg Typ @ VGS = 10 V (nC) | 6 |
Ciss Typ (pF) | 140 |
Package Type | SOT-23-3 |
MVGSF1N03LT1G, NFET SOT23 30V 1.6A | RS |
Nfet Sot23 30V 1.6A 0.100/Reel |Onsemi MVGSF1N03LT1G | Newark Electronics |
MOSFET NFET 30V 1.6A 0.100 | Future Electronics |
Trans MOSFET N-CH 30V 2.8A 3-Pin SOT-23 T/R | Avnet America |
MVGSF1N03LT1G N-channel MOSFET Transistor, 2.1 A, 30 V, 3-Pin SOT-23 | ON Semiconductor MVGSF1N03LT1G | RS Americas |
MOSFET, N-CH, 30V, 2.1A, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a MVGSF1N03LT1G?
Additional datasheets, footprints and schematics for MVGSF1N03LT1G are listed on our Part Details page. You can also find images and similar parts to MVGSF1N03LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MVGSF1N03LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MVGSF1N03LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MVGSF1N03LT1G fall under?
The MVGSF1N03LT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to MVGSF1N03LT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MVGSF1N03LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MVGSF1N03LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MVGSF1N03LT1G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MVGSF1N03LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MVGSF1N03LT1G often in real-time on the comparison pages.
What if I can't find stock of MVGSF1N03LT1G?
You can fill out our help required form which you can use to request a quote for MVGSF1N03LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.