Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.67
|
No stock
|
Buy Now |
USB Connector Type | Mini USB Type A |
---|---|
USB Standard | - |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | USB Mini A |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
No. of Contacts | 5Contacts |
Mini Usb, Type A, Receptacle, Smt | Newark Electronics |
Where can I find additional details, specifications and documents for a MUSB-A-S-RA-TSMT?
Additional datasheets, footprints and schematics for MUSB-A-S-RA-TSMT are listed on our Part Details page. You can also find images and similar parts to MUSB-A-S-RA-TSMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUSB-A-S-RA-TSMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUSB-A-S-RA-TSMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUSB-A-S-RA-TSMT fall under?
The MUSB-A-S-RA-TSMT is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MUSB-A-S-RA-TSMT when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUSB-A-S-RA-TSMT you can contact the distributor directly for product support, shipping queries etc.
Is the MUSB-A-S-RA-TSMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUSB-A-S-RA-TSMT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MUSB-A-S-RA-TSMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUSB-A-S-RA-TSMT often in real-time on the comparison pages.
What if I can't find stock of MUSB-A-S-RA-TSMT?
You can fill out our help required form which you can use to request a quote for MUSB-A-S-RA-TSMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.