Status: | Active |
---|---|
Series: | MURS480E |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
20mJ Avalanche Energy Guaranteed |
Excellent Protection Against Voltage Transients in Switching Inductive Load Circuits |
Ultrafast 75 Nanosecond Recovery Time |
175C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 800V |
This is a Pb-Free Device |
Case: Epoxy, Molded |
Weight: 217 mg (Approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Applications |
---|
Power Factor Correction for Fluorescent Lamp Ballast |
End Products |
---|
Lamp Ballast |
Description | MURS480E |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 4 |
trr Max (ns) | 100 |
VRRM Max (V) | 800 |
VFM Max (V) | 1.85 |
IFSM Max (A) | 70 |
IR Max (mA) | 0.025 |
Package Type | SMC-2 |
4A 800V Ultrafast Rectifier, MURS480ET3G | RS |
Rectifier, Standard, 4A, 800V, Do-214Ab | Newark Electronics |
MURS Series 4 A 800 V 100 ns Surface Mount Ultrafast Power Rectifier - CASE-403 | Future Electronics |
Diode Switching 800V 4A 2-Pin SMC T/R | Avnet America |
ON Semi MURS480ET3G, SMT Diode, 800V 4A, 75ns, 2-Pin DO-214AB | ON Semiconductor MURS480ET3G | RS Americas |
RECTIFIER, STANDARD, 4A, 800V, DO-214AB | element14 |
Where can I find additional details, specifications and documents for a MURS480ET3G?
Additional datasheets, footprints and schematics for MURS480ET3G are listed on our Part Details page. You can also find images and similar parts to MURS480ET3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURS480ET3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURS480ET3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURS480ET3G fall under?
The MURS480ET3G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURS480ET3G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURS480ET3G you can contact the distributor directly for product support, shipping queries etc.
Is the MURS480ET3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURS480ET3G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MURS480ET3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURS480ET3G often in real-time on the comparison pages.
What if I can't find stock of MURS480ET3G?
You can fill out our help required form which you can use to request a quote for MURS480ET3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.