Status: | Active |
---|---|
Series: | MURS160 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
17,148
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
62,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
49,477
in stock
|
Buy Now | |
element14
from US$0.29
|
49,477
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
2,268
in stock
|
Buy Now | |
Avnet Silica
-
|
810,000
in stock
|
Buy Now | |
Avnet Asia
-
|
37,500
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
High Temperature Glass Passivated Junction |
Low Forward Voltage Drop (0.71 to 1.05 Volts Max @ 1.0 A, TJ = 150?C) Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 95 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Polarity Band Indicates Cathode Lead |
These are PB-Free Packages |
AEC-Q101 Qualified and PPAP Capable |
SURS8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MURS160 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 1 |
trr Max (ns) | 75 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.25 |
IFSM Max (A) | 35 |
IR Max (mA) | 0.005 |
Package Type | SMB-2 |
Ultrafast Diode, 600 V, 1 A, Single, 1.25 V, 75 ns, 35 A, DO-214AA (SMB), 2 Pins | Avnet America |
Fast Recovery Diode, 2A, 600V, 403A | Newark Electronics |
DIODE, ULTRAFAST, 1A, 600V, DO-214AA | element14 |
Rectifier diode,MURS160 1A 600V | RS |
onsemi Rectifier Diode 600V 1A 75ns DO-214AA, SMB | Distrelec |
MURS Series 1 A 600 V 75 ns Surface Mount Ultrafast Power Rectifier - CASE-403A | Future Electronics |
Diode, Rectifier, Ultrafast, Vr 600V, If 1A, Pkg SMB, Vf 1.25V, Trr 75ns, Tj +175degc | ON Semiconductor MURS160T3G | RS Americas |
Where can I find additional details, specifications and documents for a MURS160T3G?
Additional datasheets, footprints and schematics for MURS160T3G are listed on our Part Details page. You can also find images and similar parts to MURS160T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURS160T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURS160T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURS160T3G fall under?
The MURS160T3G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURS160T3G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURS160T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MURS160T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURS160T3G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, RS and Distrelec have stock available or on a lead time for MURS160T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURS160T3G often in real-time on the comparison pages.
What if I can't find stock of MURS160T3G?
You can fill out our help required form which you can use to request a quote for MURS160T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.