Status: | Active |
---|---|
Series: | MURHD560W1 |
RoHS: | Compliant |
Prices starting from US$0.89
Ultrafast 30 ns Recovery Times |
175°C Operating Junction Temperature |
High Temperature Glass Passivated Junction |
High Voltage Capability to 600 V |
These are Pb-Free Devices Mechanical Characteristics: |
Case: Epoxy, Molded |
Epoxy Meets UL 94 V-0 @ 0.125 in |
Weight: 0.4 g (Approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
ESD Ratings: Machine Model = C (>400V), Human Body Model = 3B (>8000V) |
AEC-Q101 Qualified and PPAP Capable |
SUR Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
Power Supplies |
Free Wheeling Diodes |
End Products |
---|
Inverters |
Automotive Head Lamps and ECU |
Description | MURHD560W1 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 5 |
trr Max (ns) | 30 |
VRRM Max (V) | 600 |
VFM Max (V) | 2.7 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.01 |
Package Type | DPAK-3 |
Rectifier, Single, 5A, 600V, To-252 | Newark Electronics |
Rectifiers MHZ 5 AMP 600V UL | Future Electronics |
Diode Switching 600V 5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
ON Semi MURHD560W1T4G, SMT Diode, 600V 5A, 30ns, 3-Pin DPAK | ON Semiconductor MURHD560W1T4G | RS Americas |
RECTIFIER, SINGLE, 5A, 600V, TO-252 | element14 |
Where can I find additional details, specifications and documents for a MURHD560W1T4G?
Additional datasheets, footprints and schematics for MURHD560W1T4G are listed on our Part Details page. You can also find images and similar parts to MURHD560W1T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURHD560W1T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURHD560W1T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURHD560W1T4G fall under?
The MURHD560W1T4G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURHD560W1T4G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURHD560W1T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MURHD560W1T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURHD560W1T4G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MURHD560W1T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURHD560W1T4G often in real-time on the comparison pages.
What if I can't find stock of MURHD560W1T4G?
You can fill out our help required form which you can use to request a quote for MURHD560W1T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.