Status: | Active |
---|---|
Series: | MURH840CT |
RoHS: | Compliant |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
13,700
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
35
in stock
|
Buy Now | |
Avnet Silica
-
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$1.59
|
-
|
Buy Now | |
Avnet Asia
from US$0.84
|
-
|
Buy Now | |
Farnell
from US$1.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast 28 Nanosecond Recovery Time |
175 C Operating Junction Temperature |
Popular TO-220 Package |
Epoxy Meets UL94, VO @ 1/8" |
High Temperature Glass Passivated Junction |
High Voltage Capability to 400 Volts |
Low Leakage Specified @ 150 C Case Temperature |
Current Derating @ Both Case and Ambient Temperatures Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Marking: UH840 |
Description | MURH840CT |
---|---|
Compliance | Pb-free |
Type | Ultrafast |
IO(rec) Max (A) | 8 |
trr Max (ns) | 28 |
VRRM Max (V) | 400 |
VFM Max (V) | 2 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.5 |
Package Type | TO-220-3 |
MURH Series 8 A 400 V 28 ns Flange Mount MEGAHERTZÔ Power Rectifier - TO-220AB | Future Electronics |
Diode Switching 400V 8A TO220AB | RS |
Diode Switching 400V 8A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Repetitive Peak Reverse Voltage:400V | Newark Electronics |
ON Semi MURH840CTG, Dual Diode, Common Cathode, 400V 8A, 28ns, 3-Pin TO-220 | ON Semiconductor MURH840CTG | RS Americas |
DIODE, FAST, 4A, 400V, TO-220AB-3 | Farnell |
Where can I find additional details, specifications and documents for a MURH840CTG?
Additional datasheets, footprints and schematics for MURH840CTG are listed on our Part Details page. You can also find images and similar parts to MURH840CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURH840CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURH840CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURH840CTG fall under?
The MURH840CTG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURH840CTG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURH840CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MURH840CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURH840CTG have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Avnet Silica and Newark Electronics have stock available or on a lead time for MURH840CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURH840CTG often in real-time on the comparison pages.
What if I can't find stock of MURH840CTG?
You can fill out our help required form which you can use to request a quote for MURH840CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.