Status: | Active |
---|---|
Series: | MUR860 |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
350
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
2,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
75
in stock
|
Buy Now | |
element14
from US$0.50
|
75
in stock
|
Buy Now | |
Farnell
from US$0.49
|
75
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,500
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast 25, 50 and 75 Nanosecond Recovery Time |
175 C Operating Junction Temperature |
Epoxy Meets UL94, VO @ 1/8" |
Low Forward Voltage |
Low Leakage Current |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
AEC-Q101 Qualified and PPAP Capable |
SUR8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
SMPS: DCM CRM PFC |
Flat Panel Display |
Note Book Adapter |
End Products |
---|
ATX Power Supply |
Server |
Description | MUR860 |
---|---|
Compliance | Pb-free |
Type | Ultrafast |
IO(rec) Max (A) | 8 |
trr Max (ns) | 60 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.5 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.01 |
Package Type | TO-220-2 FullPak |
8A 600V UFR TO-220FP | Future Electronics |
Rectifier, 600V, 8A, To-220Fp | Newark Electronics |
RECTIFIER, 600V, 8A, TO-220FP | element14 |
Diode Switching 600V 8A 2-Pin(2+Tab) TO-220 Full-Pack Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a MURF860G?
Additional datasheets, footprints and schematics for MURF860G are listed on our Part Details page. You can also find images and similar parts to MURF860G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURF860G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURF860G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURF860G fall under?
The MURF860G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURF860G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURF860G you can contact the distributor directly for product support, shipping queries etc.
Is the MURF860G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURF860G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MURF860G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURF860G often in real-time on the comparison pages.
What if I can't find stock of MURF860G?
You can fill out our help required form which you can use to request a quote for MURF860G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.