Status: | Active |
---|---|
Series: | MURF1620CT |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
No stock
|
Buy Now | |
Future Electronics
from US$0.79
|
1,200
in stock
|
Buy Now | |
Avnet Silica
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
element14
from US$0.75
|
-
|
Buy Now | |
Farnell
from US$0.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast 35 Nanosecond Recovery Times |
150 C Operating Junction Temperature |
Epoxy Meets UL94, VO @ 1/8" |
High Temperature Glass Passivated Junction |
Low Leakage Specified @ 150 C Case Temperature |
Current Derating @ Both Case and Ambient Temperatures |
Electrically Isolated. No Isolation Hardware Required. |
UL Recognized File #E69369 Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Marking: U1620 |
AEC-Q101 Qualified and PPAP Capable |
SURF Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MURF1620CT |
---|---|
Compliance | Pb-free |
Type | Ultrafast |
IO(rec) Max (A) | 16 |
trr Max (ns) | 25 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.975 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.005 |
Package Type | TO-220-3 FullPak |
MURF Series 16 A 200 V 35 ns Flange Mount SWITCHMODEÔ Power Rectifier - TO-220 | Future Electronics |
Diode Switching 200V 16A 3-Pin(3+Tab) TO-220 Full-Pak Rail | Avnet Silica |
REC T0220FP 16A 200V ULTF | RS |
Ultrafast Rectifier, Common Cathode, 8A To-220 | Newark Electronics |
RECTIFIER, 16A, 200V, TO-220 | element14 |
Where can I find additional details, specifications and documents for a MURF1620CTG?
Additional datasheets, footprints and schematics for MURF1620CTG are listed on our Part Details page. You can also find images and similar parts to MURF1620CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURF1620CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURF1620CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURF1620CTG fall under?
The MURF1620CTG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURF1620CTG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURF1620CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MURF1620CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURF1620CTG have stock available?
Authorised distributors including Future Electronics, Avnet Silica, RS, Newark Electronics and Avnet America have stock available or on a lead time for MURF1620CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURF1620CTG often in real-time on the comparison pages.
What if I can't find stock of MURF1620CTG?
You can fill out our help required form which you can use to request a quote for MURF1620CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.