Status: | Active |
---|---|
Series: | MURA115 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
5,000
in stock
|
Buy Now | |
Micros
from US$0.12
|
3,395
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
High Temperature Glass Passivated Junction |
Low Forward Voltage Drop (0.71 Volts Max @ 1.0 A, TJ = 150?C) Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 70 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in 12 mm Tape and Reel, 5000 units per reel |
Polarity: Polarity Band Indicates Cathode Lead |
ESD Protection: Human Body Model > 4000 V (Class 3) Machine Model > 400 V (Class C) |
Marking: U4C, U4D |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SURA8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MURA115, 200 V |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 1 |
trr Max (ns) | 35 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.875 |
IFSM Max (A) | 40 |
IR Max (mA) | 0.002 |
Package Type | SMA-2 |
Diode: rectifying | Transfer Multisort Elektronik |
2A | Micros |
Diode Switching 200V 2A SMA | RS |
Fast / Ultrafast Diode, 200 V, 1 A, Single, 875 mV, 35 ns, 40 A, DO-214AC (SMA), 2 Pins | Avnet Silica |
Rec Sma 1A 200V Ultfst Tr Rohs Compliant: Yes |Onsemi MURA120T3G. | Newark Electronics |
MURA Series 1 A 200 V 35 ns Surface Mount Ultrafast Power Rectifier - CASE-403D | Future Electronics |
DIODE, FAST, 1A, 200V, SMA, FULL REEL | element14 |
Where can I find additional details, specifications and documents for a MURA120T3G?
Additional datasheets, footprints and schematics for MURA120T3G are listed on our Part Details page. You can also find images and similar parts to MURA120T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MURA120T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MURA120T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MURA120T3G fall under?
The MURA120T3G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MURA120T3G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MURA120T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MURA120T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MURA120T3G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Micros, RS, Avnet Silica and Newark Electronics have stock available or on a lead time for MURA120T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MURA120T3G often in real-time on the comparison pages.
What if I can't find stock of MURA120T3G?
You can fill out our help required form which you can use to request a quote for MURA120T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.