Status: | Unknown |
---|---|
Series: | MUR840 |
RoHS: | Compliant |
Ultrafast 25, 50 and 75 Nanosecond Recovery Time |
175 C Operating Junction Temperature |
Epoxy Meets UL94, VO @ 1/8" |
Low Forward Voltage |
Low Leakage Current |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
AEC-Q101 Qualified and PPAP Capable |
SUR8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
SMPS: DCM CRM PFC |
Flat Panel Display |
Note Book Adapter |
End Products |
---|
ATX Power Supply |
Server |
Compliance |
---|
DIODE, SOFT RECOVERY 8A | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 50ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MUR840?
Additional datasheets, footprints and schematics for MUR840 are listed on our Part Details page. You can also find images and similar parts to MUR840 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR840 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR840 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR840 fall under?
The MUR840 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR840 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR840 you can contact the distributor directly for product support, shipping queries etc.
Is the MUR840 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR840 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Avnet America and element14 have stock available or on a lead time for MUR840.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR840 often in real-time on the comparison pages.
What if I can't find stock of MUR840?
You can fill out our help required form which you can use to request a quote for MUR840 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.