Status: | Active |
---|---|
Series: | MUR550PF |
RoHS: | Compliant |
Prices starting from US$0.19
Low Forward Voltage Drop |
520V Rating Meets 80% Derating Requirements of Major OEMs |
Low Leakage |
Ultrafast 95 Nanosecond Recovery Time |
Reduces Forward Conduction Loss Mechanical |
Case: Epoxy, Molded |
Epoxy Meets UL 94 V-0 @ 0.125 in |
Weight: MUR550APF: 1.1 Gram (Approximately) MUR550PF: 1.9 Gram |
AEC-Q101 Qualified and PPAP Capable |
NRVUD Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Reduced forward conduction loss |
Applications |
---|
DCM PFC Designs |
Power Inverters |
End Products |
---|
Switching Power Supplies |
Power Supply Applications for LCD TV |
Description | MUR550PF |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 5 |
trr Max (ns) | 95 |
VRRM Max (V) | 520 |
VFM Max (V) | 1.15 |
IFSM Max (A) | 85 |
IR Max (mA) | 0.005 |
Package Type | Axial Lead-2 |
Rectifier, Single, 520V, 5A, Do-201Ad | Newark Electronics |
RECTIFIER, SINGLE, 520V, 5A, DO-201AD | element14 |
Rectifiers PPD 5A 520V DCM ULTRAFAST | Future Electronics |
Diode Switching 520V 5A 2-Pin Case 267-05 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MUR550APFRLG?
Additional datasheets, footprints and schematics for MUR550APFRLG are listed on our Part Details page. You can also find images and similar parts to MUR550APFRLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR550APFRLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR550APFRLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR550APFRLG fall under?
The MUR550APFRLG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR550APFRLG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR550APFRLG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR550APFRLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR550APFRLG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MUR550APFRLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR550APFRLG often in real-time on the comparison pages.
What if I can't find stock of MUR550APFRLG?
You can fill out our help required form which you can use to request a quote for MUR550APFRLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.