Status: | Unknown |
---|---|
Series: | MUR420 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
1,584
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
1,898
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
1,648
in stock
|
Buy Now | |
Conrad
from US$0.63
|
1,594
in stock
|
Buy Now | |
element14
from US$0.29
|
1,584
in stock
|
Buy Now | |
RS
from US$0.43
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now |
Ultrafast 25, 50 and 75 Nanosecond Recovery Times |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode indicated by Polarity Band |
Marking: MUR405, MUR410, MUR415, MUR420, MUR440, MUR460 |
Compliance | Pb-free |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.35V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AA |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.35V |
Reverse Recovery Time trr Max | 60ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MUR420?
Additional datasheets, footprints and schematics for MUR420 are listed on our Part Details page. You can also find images and similar parts to MUR420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR420 fall under?
The MUR420 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR420 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR420 you can contact the distributor directly for product support, shipping queries etc.
Is the MUR420 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR420 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Conrad, element14 and Farnell have stock available or on a lead time for MUR420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR420 often in real-time on the comparison pages.
What if I can't find stock of MUR420?
You can fill out our help required form which you can use to request a quote for MUR420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.