Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 975mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220AB |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
RECTIFIER, DUAL, 16A, 150V, TO-220AB | element14 |
Where can I find additional details, specifications and documents for a MUR1615CTG?
Additional datasheets, footprints and schematics for MUR1615CTG are listed on our Part Details page. You can also find images and similar parts to MUR1615CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR1615CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR1615CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR1615CTG fall under?
The MUR1615CTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MUR1615CTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR1615CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR1615CTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUR1615CTG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MUR1615CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR1615CTG often in real-time on the comparison pages.
What if I can't find stock of MUR1615CTG?
You can fill out our help required form which you can use to request a quote for MUR1615CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.