Status: | Active |
---|---|
Series: | MUR1520 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
501
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
803
in stock
|
Buy Now | |
Avnet Asia
from US$0.59
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
-
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now | |
Farnell
from US$0.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast 35 and 60 Nanosecond Recovery Time |
175 C Operating Junction Temperature |
High Voltage Capability to 600 Volts |
Low Forward Drop |
Low Leakage Specified @ 150 C Case Temperature |
Current Derating Specified @ Both Case and Ambient Temperatures Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
AEC-Q101 Qualified and PPAP Capable |
SUR8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
SMPS: DCM CRM PFC |
Flat Panel Display |
Note Book Adapter |
End Products |
---|
ATX Power Supply |
Server |
Description | MUR1520, 200 V |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 15 |
trr Max (ns) | 35 |
VRRM Max (V) | 200 |
VFM Max (V) | 1.05 |
IFSM Max (A) | 200 |
IR Max (mA) | 0.01 |
Package Type | TO-220-2 |
onsemi Rectifier Diode 200V 15A 35ns TO-220AC | Distrelec |
Rectifier diode,MUR1520 15A 200V | RS |
Diode Switching 200V 15A 2-Pin(2+Tab) TO-220AC Rail | Avnet Asia |
Rectifier, 200V, 15A, To-220Ac | Newark Electronics |
MUR1520G Series 15 A 200 V 35 ns SWITCHMODEÔ Power Rectifier - TO-220AC | Future Electronics |
DIODE, FAST RECOVERY, 15A | element14 |
Where can I find additional details, specifications and documents for a MUR1520G?
Additional datasheets, footprints and schematics for MUR1520G are listed on our Part Details page. You can also find images and similar parts to MUR1520G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR1520G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR1520G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR1520G fall under?
The MUR1520G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR1520G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR1520G you can contact the distributor directly for product support, shipping queries etc.
Is the MUR1520G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR1520G have stock available?
Authorised distributors including Distrelec, RS, Avnet Asia, Newark Electronics and Future Electronics have stock available or on a lead time for MUR1520G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR1520G often in real-time on the comparison pages.
What if I can't find stock of MUR1520G?
You can fill out our help required form which you can use to request a quote for MUR1520G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.