Status: | Active |
---|---|
Series: | MUR120 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
620
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
900
in stock
|
Buy Now | |
element14
from US$0.13
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast 25, 50 and 75 Nanosecond Recovery Times |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode Indicated by Polarity Band |
Marking: MUR105, MUR110, MUR115, MUR120, MUR130, MUR140, MUR160 |
Description | MUR120 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 1 |
trr Max (ns) | 35 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.875 |
IFSM Max (A) | 35 |
IR Max (mA) | 0.002 |
Package Type | Axial Lead-2 |
Diode Switching 200V 1A 2-Pin DO-41 Bag | Avnet America |
Diode 200V 1A SWITCHMODE 35ns DO41 | RS |
DIODE, RECTIFIER, 200V, 1A, DO-41 | element14 |
Fast Recovery Diode, 1A, 200V Axial | Newark Electronics |
MUR Series 1 A 200 V 35 ns Through Hole SWITCHMODEÔ Power Rectifier - CASE 59 | Future Electronics |
RECTIFIER 200V 0.875V 1A 200VOLTAGE REVERSE WORKING PEAK | ON Semiconductor MUR120G | RS Americas |
Where can I find additional details, specifications and documents for a MUR120G?
Additional datasheets, footprints and schematics for MUR120G are listed on our Part Details page. You can also find images and similar parts to MUR120G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR120G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR120G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR120G fall under?
The MUR120G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR120G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR120G you can contact the distributor directly for product support, shipping queries etc.
Is the MUR120G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR120G have stock available?
Authorised distributors including Avnet America, RS, element14, Avnet Silica and Newark Electronics have stock available or on a lead time for MUR120G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR120G often in real-time on the comparison pages.
What if I can't find stock of MUR120G?
You can fill out our help required form which you can use to request a quote for MUR120G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.