Status: | Unknown |
---|---|
Series: | MUR1xx Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 875mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 35A |
Operating Temperature Max | 175°C |
Diode Case Style | Axial Leaded |
No. of Pins | 2 Pin |
Product Range | MUR1xx Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Fast Recovery Diode, 1A, 50V, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a MUR105G?
Additional datasheets, footprints and schematics for MUR105G are listed on our Part Details page. You can also find images and similar parts to MUR105G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR105G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR105G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR105G fall under?
The MUR105G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MUR105G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR105G you can contact the distributor directly for product support, shipping queries etc.
Is the MUR105G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUR105G have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MUR105G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR105G often in real-time on the comparison pages.
What if I can't find stock of MUR105G?
You can fill out our help required form which you can use to request a quote for MUR105G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.