Status: | Active |
---|---|
Series: | MUN2233 |
RoHS: | Compliant |
Prices starting from US$0.0060
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0225
|
1,150
in stock
|
Buy Now | |
Farnell
from US$0.0237
|
199,529
in stock
|
Buy Now | |
element14
from US$0.0484
|
21,525
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0195
|
1,640
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
302
in stock
|
Buy Now | |
EBV Elektronik
-
|
117,000
in stock
|
Buy Now | |
Avnet Silica
-
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0138
|
-
|
Buy Now | |
Avnet America
from US$0.0136
|
-
|
Buy Now | |
RS Americas
from US$0.0250
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | MUN2233 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 80 |
R1 (kΩ) | 4.7 |
R2 (kΩ) | 47 |
R1/R2 Typ | 0.1 |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 1.3 |
Package Type | SC-59-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
BRT TRANSISTOR, AEC-Q101, 50V, 4.7K/47K | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor Digital NPN 50V 100mA SC-59 | RS |
Brt Trans, 50V, 47K/4.7Kohm, Sc-59 | Newark Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin SC-59 T/R | EBV Elektronik |
MUN Series 50 V 100 mA 4.7 kOhm NPN Silicon Bias Resistor Transistor - SC-59 | Future Electronics |
MUN2233T1G NPN Digital Transistor,100 mA 50V 4.7 kOhms, Ratio Of 0.12,3-Pin SC-59 | ON Semiconductor MUN2233T1G | RS Americas |
Where can I find additional details, specifications and documents for a MUN2233T1G?
Additional datasheets, footprints and schematics for MUN2233T1G are listed on our Part Details page. You can also find images and similar parts to MUN2233T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUN2233T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUN2233T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUN2233T1G fall under?
The MUN2233T1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to MUN2233T1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUN2233T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MUN2233T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUN2233T1G have stock available?
Authorised distributors including Farnell, element14, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for MUN2233T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUN2233T1G often in real-time on the comparison pages.
What if I can't find stock of MUN2233T1G?
You can fill out our help required form which you can use to request a quote for MUN2233T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.