Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
210
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
996
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
832
in stock
|
Buy Now | |
element14
from US$0.77
|
832
in stock
|
Buy Now | |
Farnell
from US$0.72
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
Schukat Electronic
from US$0.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Avalanche Energy Specified |
IDSS and VDS(on) Specified at Elevated Temperature |
Applications |
---|
Power Supplies |
Motor Control |
End Products |
---|
Power Supply Converter Circuits |
Bridge Circuits |
Description | MTP3055VL |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±15 |
VGS(th) Max (V) | 2 |
ID Max (A) | 12 |
PD Max (W) | 48 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 180 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 7.8 |
Ciss Typ (pF) | 345 |
Package Type | TO-220-3 |
N-Channel 60 V 0.18 Ohm 48 W Logic Level Enhancement Transistor - TO-220 | Future Electronics |
N Channel Mosfet, 60V, 12A, To-220 | Newark Electronics |
MOSFET, N-CH, 60V, 12A, TO-220AB-3 | Farnell |
MOSFET N-Channel 60V 12A TO220AB | RS |
Trans MOSFET N-CH 60V 12A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
N-LogL 60V 12A 48W 0,18R TO220 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MTP3055VL?
Additional datasheets, footprints and schematics for MTP3055VL are listed on our Part Details page. You can also find images and similar parts to MTP3055VL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTP3055VL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTP3055VL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTP3055VL fall under?
The MTP3055VL is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to MTP3055VL when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTP3055VL you can contact the distributor directly for product support, shipping queries etc.
Is the MTP3055VL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MTP3055VL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MTP3055VL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTP3055VL often in real-time on the comparison pages.
What if I can't find stock of MTP3055VL?
You can fill out our help required form which you can use to request a quote for MTP3055VL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.