Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 12A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.18ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 48W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Current Id Max | 12A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 1.5V |
Voltage Vgs Rds on Measurement | 5V |
Mosfet, N Channel, 60V, 12A, To-252-3 | Newark Electronics |
MOSFET, N, SMD, TO-252, FULL REEL | Farnell |
Where can I find additional details, specifications and documents for a MTD3055VL?
Additional datasheets, footprints and schematics for MTD3055VL are listed on our Part Details page. You can also find images and similar parts to MTD3055VL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTD3055VL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTD3055VL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTD3055VL fall under?
The MTD3055VL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to MTD3055VL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTD3055VL you can contact the distributor directly for product support, shipping queries etc.
Is the MTD3055VL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTD3055VL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MTD3055VL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTD3055VL often in real-time on the comparison pages.
What if I can't find stock of MTD3055VL?
You can fill out our help required form which you can use to request a quote for MTD3055VL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.