Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Configuration | DPDT |
---|---|
Switch Operation | On-None-On |
Contact Voltage AC Max | 230V |
Contact Voltage DC Max | - |
Contact Current Max | 3A |
Orientation | Vertical |
Contact Current AC Max | 3A |
Series | MSSA |
Where can I find additional details, specifications and documents for a MSSA204N?
Additional datasheets, footprints and schematics for MSSA204N are listed on our Part Details page. You can also find images and similar parts to MSSA204N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSSA204N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSSA204N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSSA204N fall under?
The MSSA204N is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSSA204N when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSSA204N you can contact the distributor directly for product support, shipping queries etc.
Is the MSSA204N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSSA204N have stock available?
There is no stock from authorised distributors for MSSA204N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSSA204N often in real-time on the comparison pages.
What if I can't find stock of MSSA204N?
You can fill out our help required form which you can use to request a quote for MSSA204N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.