Status: | Unknown |
---|---|
Series: | MSS 2200 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Switch Operation | - |
Switch Mounting | Through Hole |
Product Range | MSS 2200 Series |
Contact Current Max | 300mA |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | - |
Orientation | Vertical |
SVHC | No SVHC (12-Jan-2017) |
Slide Switch, Dpdt, 0.3A, 125Vac, Th | Newark Electronics |
SLIDE SWITCH, DPDT, 0.3A, 125VAC, TH | element14 |
Switch Slide DPDT Top Slide 20VAC 20VDC 0.4VA PC Pins Bracket Mount/Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a MSS2200G04?
Additional datasheets, footprints and schematics for MSS2200G04 are listed on our Part Details page. You can also find images and similar parts to MSS2200G04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSS2200G04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSS2200G04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSS2200G04 fall under?
The MSS2200G04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSS2200G04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSS2200G04 you can contact the distributor directly for product support, shipping queries etc.
Is the MSS2200G04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSS2200G04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MSS2200G04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSS2200G04 often in real-time on the comparison pages.
What if I can't find stock of MSS2200G04?
You can fill out our help required form which you can use to request a quote for MSS2200G04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.